Vishay Intertechnology, Inc. Through Hole Resistors RL20S432GRE6

Description
4.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S432GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S432GRE6-ND
Through Hole Resistors RL20S432GRE6-ND
4.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.3K OHM 1/2W 2% AXIAL - RL20S432GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 2% AXIAL
RL20S432GRE6
RES 4.3K OHM 1/2W 2% AXIAL RL20S432GRE6
RES 4.3Kohm 1/2W 2% AXIAL

RES 4.3Kohm 1/2W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S432GRE6-ND RL20S432GRE6
Product Name Through Hole Resistors RES 4.3K OHM 1/2W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details