Vishay Intertechnology, Inc. Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S431GR36

Description
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S431GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S431GR36
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S431GR36
Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S431GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S431GR36-ND
Through Hole Resistors RL20S431GR36-ND
430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S431GR36 RL20S431GR36-ND
Product Name Res Metal Film 430 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details