Vishay Intertechnology, Inc. RES 430 OHM 1/2W 2% AXIAL RL20S431GBSL

Description
RES 430ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 2% AXIAL - RL20S431GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 2% AXIAL
RL20S431GBSL
RES 430 OHM 1/2W 2% AXIAL RL20S431GBSL
RES 430ohm 1/2W 2% AXIAL

RES 430ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S431GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S431GBSL-ND
Through Hole Resistors RL20S431GBSL-ND
430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S431GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S431GBSL
Through Hole Resistors RL20S431GBSL
RES 430 OHM 1/2W 2% AXIAL

RES 430 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S431GBSL RL20S431GBSL-ND RL20S431GBSL
Product Name RES 430 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details