Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 5% AXIAL RL20S392JBSL

Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 5% AXIAL - RL20S392JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 5% AXIAL
RL20S392JBSL
RES 3.9K OHM 1/2W 5% AXIAL RL20S392JBSL
RES 3.9Kohm 1/2W 5% AXIAL

RES 3.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S392JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S392JBSL-ND
Through Hole Resistors RL20S392JBSL-ND
3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S392JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S392JBSL
Through Hole Resistors RL20S392JBSL
RES 3.9K OHM 1/2W 5% AXIAL

RES 3.9K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S392JBSL RL20S392JBSL-ND RL20S392JBSL
Product Name RES 3.9K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers