Vishay Intertechnology, Inc. Through Hole Resistors RL20S392GBSL

Description
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S392GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S392GBSL-ND
Through Hole Resistors RL20S392GBSL-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.9K OHM 1/2W 2% AXIAL - RL20S392GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 2% AXIAL
RL20S392GBSL
RES 3.9K OHM 1/2W 2% AXIAL RL20S392GBSL
RES 3.9Kohm 1/2W 2% AXIAL

RES 3.9Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S392GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S392GBSL
Through Hole Resistors RL20S392GBSL
RES 3.9K OHM 1/2W 2% AXIAL

RES 3.9K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S392GBSL-ND RL20S392GBSL RL20S392GBSL
Product Name Through Hole Resistors RES 3.9K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details