Vishay Intertechnology, Inc. Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S390JRE7

Description
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S390JRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S390JRE7
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S390JRE7
Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL20S390JRE7
Product Name Res Metal Film 39 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details