Vishay Intertechnology, Inc. Through Hole Resistors RL20S390JBSL

Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S390JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S390JBSL-ND
Through Hole Resistors RL20S390JBSL-ND
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39 OHM 1/2W 5% AXIAL - RL20S390JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 5% AXIAL
RL20S390JBSL
RES 39 OHM 1/2W 5% AXIAL RL20S390JBSL
RES 39ohm 1/2W 5% AXIAL

RES 39ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S390JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S390JBSL
Through Hole Resistors RL20S390JBSL
RES 39 OHM 1/2W 5% AXIAL

RES 39 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S390JBSL-ND RL20S390JBSL RL20S390JBSL
Product Name Through Hole Resistors RES 39 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details