Vishay Intertechnology, Inc. Through Hole Resistors RL20S390GRE6

Description
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S390GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S390GRE6-ND
Through Hole Resistors RL20S390GRE6-ND
39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S390GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S390GRE6
Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S390GRE6
Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S390GRE6-ND RL20S390GRE6
Product Name Through Hole Resistors Res Metal Film 39 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details