Vishay Intertechnology, Inc. RES 360K OHM 1/2W 5% AXIAL RL20S364JRSL

Description
RES 360Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/2W 5% AXIAL - RL20S364JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 5% AXIAL
RL20S364JRSL
RES 360K OHM 1/2W 5% AXIAL RL20S364JRSL
RES 360Kohm 1/2W 5% AXIAL

RES 360Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S364JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S364JRSL-ND
Through Hole Resistors RL20S364JRSL-ND
360 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S364JRSL RL20S364JRSL-ND
Product Name RES 360K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details