Vishay Intertechnology, Inc. RES 360K OHM 1/2W 2% AXIAL RL20S364GBSL

Description
RES 360Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/2W 2% AXIAL - RL20S364GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 2% AXIAL
RL20S364GBSL
RES 360K OHM 1/2W 2% AXIAL RL20S364GBSL
RES 360Kohm 1/2W 2% AXIAL

RES 360Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S364GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S364GBSL-ND
Through Hole Resistors RL20S364GBSL-ND
360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S364GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S364GBSL
Through Hole Resistors RL20S364GBSL
RES 360K OHM 1/2W 2% AXIAL

RES 360K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S364GBSL RL20S364GBSL-ND RL20S364GBSL
Product Name RES 360K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 360000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details