Vishay Intertechnology, Inc. RES 3.6K OHM 1/2W 2% AXIAL RL20S362GBSL

Description
RES 3.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/2W 2% AXIAL - RL20S362GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/2W 2% AXIAL
RL20S362GBSL
RES 3.6K OHM 1/2W 2% AXIAL RL20S362GBSL
RES 3.6Kohm 1/2W 2% AXIAL

RES 3.6Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S362GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S362GBSL-ND
Through Hole Resistors RL20S362GBSL-ND
3.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S362GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S362GBSL
Through Hole Resistors RL20S362GBSL
RES 3.6K OHM 1/2W 2% AXIAL

RES 3.6K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S362GBSL RL20S362GBSL-ND RL20S362GBSL
Product Name RES 3.6K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details