Vishay Intertechnology, Inc. RES 360 OHM 1/2W 2% AXIAL RL20S361GRE6

Description
RES 360ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 2% AXIAL - RL20S361GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 2% AXIAL
RL20S361GRE6
RES 360 OHM 1/2W 2% AXIAL RL20S361GRE6
RES 360ohm 1/2W 2% AXIAL

RES 360ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S361GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S361GRE6-ND
Through Hole Resistors RL20S361GRE6-ND
360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S361GRE6 RL20S361GRE6-ND
Product Name RES 360 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers