Vishay Intertechnology, Inc. Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S361GB14

Description
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S361GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S361GB14
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S361GB14
Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL20S361GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S361GB14-ND
Through Hole Resistors RL20S361GB14-ND
360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S361GB14 RL20S361GB14-ND
Product Name Res Metal Film 360 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details