Vishay Intertechnology, Inc. METAL FILM,1/2W,36,2%,200PPM,T/R RL20S360GRE6

Description
METAL FILM,1/2W,36,2%,200P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/2W,36,2%,200P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,36,2%,200PPM,T/R - RL20S360GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,36,2%,200PPM,T/R
RL20S360GRE6
METAL FILM,1/2W,36,2%,200PPM,T/R RL20S360GRE6
METAL FILM,1/2W,36,2%,200P PM,T/R

METAL FILM,1/2W,36,2%,200PPM,T/R

Supplier's Site
Through Hole Resistors - RL20S360GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S360GRE6-ND
Through Hole Resistors RL20S360GRE6-ND
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 225162399 - Radwell International
Willingboro, NJ, United States
Resistor
225162399
Resistor 225162399
METAL FILM RESISTOR, AXIAL, 1/2W, 36OHMS, 2%. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, AXIAL, 1/2W, 36OHMS, 2%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RL20S360GRE6 RL20S360GRE6-ND 225162399
Product Name METAL FILM,1/2W,36,2%,200PPM,T/R Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details