Vishay Intertechnology, Inc. RES 330K OHM 1/2W 2% AXIAL RL20S334GRSL

Description
RES 330Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 330Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/2W 2% AXIAL - RL20S334GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/2W 2% AXIAL
RL20S334GRSL
RES 330K OHM 1/2W 2% AXIAL RL20S334GRSL
RES 330Kohm 1/2W 2% AXIAL

RES 330Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S334GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S334GRSL-ND
Through Hole Resistors RL20S334GRSL-ND
330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S334GRSL RL20S334GRSL-ND
Product Name RES 330K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details