Vishay Intertechnology, Inc. Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S333GRE6

Description
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S333GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S333GRE6
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S333GRE6
Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RL20S333GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S333GRE6TR-ND
Through Hole Resistors 541-RL20S333GRE6TR-ND
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL20S333GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S333GRE6CT-ND
Through Hole Resistors 541-RL20S333GRE6CT-ND
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S333GRE6 541-RL20S333GRE6TR-ND
Product Name Res Metal Film 33K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details