Vishay Intertechnology, Inc. Through Hole Resistors RL20S333GBSL

Description
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote
Description
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RL20S333GBSL is a through-hole resistor from Lingto Electronic Limited, designed for precision applications. It has a resistance value of 33 kΩ and a power rating of 0.5 W at 70 °C, with a maximum working voltage of 350 V. This resistor is qualified under military specifications MIL-R-10509 and MIL-PRF-22684, ensuring reliability in demanding environments. It features a low temperature coefficient of ± 100 ppm/°C and operates within a temperature range of -65 °C to +175 °C. The resistor is constructed with a nickel-chrome alloy element and is coated with flame-retardant epoxy for enhanced moisture protection. Its insulation resistance is rated at a minimum of 10^10 Ω when dry, ensuring durability and performance stability. The RL20S333GBSL is suitable for applications requiring high precision and reliability.

Datasheet Summary
Powered by GS/AI

The RL20S333GBSL is a through-hole resistor from Lingto Electronic Limited, designed for precision applications. It has a resistance value of 33 kΩ and a power rating of 0.5 W at 70 °C, with a maximum working voltage of 350 V. This resistor is qualified under military specifications MIL-R-10509 and MIL-PRF-22684, ensuring reliability in demanding environments. It features a low temperature coefficient of ± 100 ppm/°C and operates within a temperature range of -65 °C to +175 °C. The resistor is constructed with a nickel-chrome alloy element and is coated with flame-retardant epoxy for enhanced moisture protection. Its insulation resistance is rated at a minimum of 10^10 Ω when dry, ensuring durability and performance stability. The RL20S333GBSL is suitable for applications requiring high precision and reliability.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S333GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S333GBSL-ND
Through Hole Resistors RL20S333GBSL-ND
33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33K OHM 1/2W 2% AXIAL - RL20S333GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 2% AXIAL
RL20S333GBSL
RES 33K OHM 1/2W 2% AXIAL RL20S333GBSL
RES 33Kohm 1/2W 2% AXIAL

RES 33Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S333GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S333GBSL
Through Hole Resistors RL20S333GBSL
RES 33K OHM 1/2W 2% AXIAL

RES 33K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S333GBSL-ND RL20S333GBSL RL20S333GBSL
Product Name Through Hole Resistors RES 33K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details