Vishay Intertechnology, Inc. Through Hole Resistors RL20S332GBSL

Description
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S332GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S332GBSL-ND
Through Hole Resistors RL20S332GBSL-ND
3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/2W 2% AXIAL - RL20S332GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/2W 2% AXIAL
RL20S332GBSL
RES 3.3K OHM 1/2W 2% AXIAL RL20S332GBSL
RES 3.3Kohm 1/2W 2% AXIAL

RES 3.3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S332GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S332GBSL
Through Hole Resistors RL20S332GBSL
RES 3.3K OHM 1/2W 2% AXIAL

RES 3.3K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S332GBSL-ND RL20S332GBSL RL20S332GBSL
Product Name Through Hole Resistors RES 3.3K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers