Vishay Intertechnology, Inc. RES 330 OHM 1/2W 5% AXIAL RL20S331JRSL

Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 5% AXIAL - RL20S331JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
RL20S331JRSL
RES 330 OHM 1/2W 5% AXIAL RL20S331JRSL
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S331JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S331JRSL-ND
Through Hole Resistors RL20S331JRSL-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S331JRSL RL20S331JRSL-ND
Product Name RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details