Vishay Intertechnology, Inc. RES 330 OHM 1/2W 5% AXIAL RL20S331JRE6

Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/2W 5% AXIAL - RL20S331JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
RL20S331JRE6
RES 330 OHM 1/2W 5% AXIAL RL20S331JRE6
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S331JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S331JRE6-ND
Through Hole Resistors RL20S331JRE6-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay - 52C5241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
52C5241
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay 52C5241
Resistor,Metal Film,330Ohms,350WV,5 +/-% Tol,-200,200ppm-TC,R L20-MilStyle

Resistor,Metal Film,330Ohms,350WV,5+/-% Tol,-200,200ppm-TC,RL20-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S331JRE6 RL20S331JRE6-ND 52C5241
Product Name RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details