Vishay Intertechnology, Inc. Through Hole Resistors RL20S331JBSL

Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S331JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S331JBSL-ND
Through Hole Resistors RL20S331JBSL-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 330 OHM 1/2W 5% AXIAL - RL20S331JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/2W 5% AXIAL
RL20S331JBSL
RES 330 OHM 1/2W 5% AXIAL RL20S331JBSL
RES 330ohm 1/2W 5% AXIAL

RES 330ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S331JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S331JBSL
Through Hole Resistors RL20S331JBSL
RES 330 OHM 1/2W 5% AXIAL

RES 330 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S331JBSL-ND RL20S331JBSL RL20S331JBSL
Product Name Through Hole Resistors RES 330 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers