Vishay Precision Group Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S331JB14

Description
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S331JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S331JB14
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S331JB14
Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL20S331JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S331JB14-ND
Through Hole Resistors RL20S331JB14-ND
330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay - 52C5239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
52C5239
Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay 52C5239
Resistor,Metal Film,330Ohms,350WV,5 +/-% Tol,-200,200ppm-TC,R L20-MilStyle

Resistor,Metal Film,330Ohms,350WV,5+/-% Tol,-200,200ppm-TC,RL20-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S331JB14 RL20S331JB14-ND 52C5239
Product Name Res Metal Film 330 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,330Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details