Vishay Intertechnology, Inc. METAL FILM,1/2W,330,2%,T00,BULK RL20S331GB14

Description
METAL FILM,1/2W,330,2%,T00 ,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,330,2%,T00 ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,330,2%,T00,BULK - RL20S331GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,330,2%,T00,BULK
RL20S331GB14
METAL FILM,1/2W,330,2%,T00,BULK RL20S331GB14
METAL FILM,1/2W,330,2%,T00 ,BULK

METAL FILM,1/2W,330,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL20S331GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S331GB14-ND
Through Hole Resistors 541-RL20S331GB14-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S331GB14 541-RL20S331GB14-ND
Product Name METAL FILM,1/2W,330,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers