Vishay Intertechnology, Inc. Through Hole Resistors RL20S330JBSL

Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S330JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S330JBSL-ND
Through Hole Resistors RL20S330JBSL-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33 OHM 1/2W 5% AXIAL - RL20S330JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 5% AXIAL
RL20S330JBSL
RES 33 OHM 1/2W 5% AXIAL RL20S330JBSL
RES 33ohm 1/2W 5% AXIAL

RES 33ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S330JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S330JBSL
Through Hole Resistors RL20S330JBSL
RES 33 OHM 1/2W 5% AXIAL

RES 33 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S330JBSL-ND RL20S330JBSL RL20S330JBSL
Product Name Through Hole Resistors RES 33 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers