Vishay Intertechnology, Inc. Through Hole Resistors RL20S330JB14

Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S330JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S330JB14-ND
Through Hole Resistors RL20S330JB14-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S330JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S330JB14
Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S330JB14
Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S330JB14-ND RL20S330JB14
Product Name Through Hole Resistors Res Metal Film 33 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details