Vishay Intertechnology, Inc. RES 30K OHM 1/2W 2% AXIAL RL20S303GRSL

Description
RES 30Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 2% AXIAL - RL20S303GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 2% AXIAL
RL20S303GRSL
RES 30K OHM 1/2W 2% AXIAL RL20S303GRSL
RES 30Kohm 1/2W 2% AXIAL

RES 30Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S303GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S303GRSL-ND
Through Hole Resistors RL20S303GRSL-ND
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S303GRSL RL20S303GRSL-ND
Product Name RES 30K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details