Vishay Intertechnology, Inc. RES 3K OHM 1/2W 5% AXIAL RL20S302JBSL

Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 5% AXIAL - RL20S302JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 5% AXIAL
RL20S302JBSL
RES 3K OHM 1/2W 5% AXIAL RL20S302JBSL
RES 3Kohm 1/2W 5% AXIAL

RES 3Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S302JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S302JBSL-ND
Through Hole Resistors RL20S302JBSL-ND
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S302JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S302JBSL
Through Hole Resistors RL20S302JBSL
RES 3K OHM 1/2W 5% AXIAL

RES 3K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S302JBSL RL20S302JBSL-ND RL20S302JBSL
Product Name RES 3K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details