Vishay Intertechnology, Inc. RES 3K OHM 1/2W 5% AXIAL RL20S302JB14

Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 5% AXIAL - RL20S302JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 5% AXIAL
RL20S302JB14
RES 3K OHM 1/2W 5% AXIAL RL20S302JB14
RES 3Kohm 1/2W 5% AXIAL

RES 3Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S302JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S302JB14-ND
Through Hole Resistors RL20S302JB14-ND
3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S302JB14 RL20S302JB14-ND
Product Name RES 3K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers