Vishay Intertechnology, Inc. Through Hole Resistors RL20S302GRE6

Description
3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S302GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S302GRE6-ND
Through Hole Resistors RL20S302GRE6-ND
3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S302GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S302GRE6
Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S302GRE6
Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3Kohms,350Wv,2+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay - 52C5213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Kohms,350Wv,2+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
52C5213
Resistor,metal Film,3Kohms,350Wv,2+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay 52C5213
Resistor,Metal Film,3KOhms,350WV,2+ /-% Tol,-200,200ppm-TC,R L20-MilStyle

Resistor,Metal Film,3KOhms,350WV,2+/-% Tol,-200,200ppm-TC,RL20-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S302GRE6-ND RL20S302GRE6 52C5213
Product Name Through Hole Resistors Res Metal Film 3K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,3Kohms,350Wv,2+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details