Vishay Intertechnology, Inc. RES 3K OHM 1/2W 2% AXIAL RL20S302GBSL

Description
RES 3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/2W 2% AXIAL - RL20S302GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/2W 2% AXIAL
RL20S302GBSL
RES 3K OHM 1/2W 2% AXIAL RL20S302GBSL
RES 3Kohm 1/2W 2% AXIAL

RES 3Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S302GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S302GBSL-ND
Through Hole Resistors RL20S302GBSL-ND
3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S302GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S302GBSL
Through Hole Resistors RL20S302GBSL
RES 3K OHM 1/2W 2% AXIAL

RES 3K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S302GBSL RL20S302GBSL-ND RL20S302GBSL
Product Name RES 3K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details