Vishay Intertechnology, Inc. RES 300 OHM 1/2W 5% AXIAL RL20S301JRSL

Description
RES 300ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 5% AXIAL - RL20S301JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 5% AXIAL
RL20S301JRSL
RES 300 OHM 1/2W 5% AXIAL RL20S301JRSL
RES 300ohm 1/2W 5% AXIAL

RES 300ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S301JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S301JRSL-ND
Through Hole Resistors RL20S301JRSL-ND
300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S301JRSL RL20S301JRSL-ND
Product Name RES 300 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details