Vishay Intertechnology, Inc. RES 300 OHM 1/2W 2% AXIAL RL20S301GRSL

Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 2% AXIAL - RL20S301GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 2% AXIAL
RL20S301GRSL
RES 300 OHM 1/2W 2% AXIAL RL20S301GRSL
RES 300ohm 1/2W 2% AXIAL

RES 300ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S301GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S301GRSL-ND
Through Hole Resistors RL20S301GRSL-ND
300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S301GRSL RL20S301GRSL-ND
Product Name RES 300 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details