Vishay Intertechnology, Inc. RES 300 OHM 1/2W 2% AXIAL RL20S301GB14

Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 2% AXIAL - RL20S301GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 2% AXIAL
RL20S301GB14
RES 300 OHM 1/2W 2% AXIAL RL20S301GB14
RES 300ohm 1/2W 2% AXIAL

RES 300ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S301GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S301GB14-ND
Through Hole Resistors 541-RL20S301GB14-ND
300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S301GB14 541-RL20S301GB14-ND
Product Name RES 300 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details