Vishay Intertechnology, Inc. RES 270K OHM 1/2W 5% AXIAL RL20S274JRSL

Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 5% AXIAL - RL20S274JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 5% AXIAL
RL20S274JRSL
RES 270K OHM 1/2W 5% AXIAL RL20S274JRSL
RES 270Kohm 1/2W 5% AXIAL

RES 270Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S274JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S274JRSL-ND
Through Hole Resistors RL20S274JRSL-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S274JRSL RL20S274JRSL-ND
Product Name RES 270K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details