Vishay Intertechnology, Inc. RES 270K OHM 1/2W 5% AXIAL RL20S274JBSL

Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 5% AXIAL - RL20S274JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 5% AXIAL
RL20S274JBSL
RES 270K OHM 1/2W 5% AXIAL RL20S274JBSL
RES 270Kohm 1/2W 5% AXIAL

RES 270Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S274JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S274JBSL-ND
Through Hole Resistors RL20S274JBSL-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S274JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S274JBSL
Through Hole Resistors RL20S274JBSL
RES 270K OHM 1/2W 5% AXIAL

RES 270K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S274JBSL RL20S274JBSL-ND RL20S274JBSL
Product Name RES 270K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers