Vishay Intertechnology, Inc. RES 270K OHM 1/2W 2% AXIAL RL20S274GBSL

Description
RES 270Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 2% AXIAL - RL20S274GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/2W 2% AXIAL
RL20S274GBSL
RES 270K OHM 1/2W 2% AXIAL RL20S274GBSL
RES 270Kohm 1/2W 2% AXIAL

RES 270Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S274GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S274GBSL-ND
Through Hole Resistors RL20S274GBSL-ND
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S274GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S274GBSL
Through Hole Resistors RL20S274GBSL
RES 270K OHM 1/2W 2% AXIAL

RES 270K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S274GBSL RL20S274GBSL-ND RL20S274GBSL
Product Name RES 270K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 270000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers