Vishay Intertechnology, Inc. RES 27K OHM 1/2W 2% AXIAL RL20S273GRSL

Description
RES 27Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 2% AXIAL - RL20S273GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 2% AXIAL
RL20S273GRSL
RES 27K OHM 1/2W 2% AXIAL RL20S273GRSL
RES 27Kohm 1/2W 2% AXIAL

RES 27Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S273GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S273GRSL-ND
Through Hole Resistors RL20S273GRSL-ND
27 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S273GRSL RL20S273GRSL-ND
Product Name RES 27K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers