Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 5% AXIAL RL20S272JRSL

Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 5% AXIAL - RL20S272JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
RL20S272JRSL
RES 2.7K OHM 1/2W 5% AXIAL RL20S272JRSL
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S272JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S272JRSL-ND
Through Hole Resistors RL20S272JRSL-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S272JRSL RL20S272JRSL-ND
Product Name RES 2.7K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers