Vishay Intertechnology, Inc. RES 270 OHM 1/2W 5% AXIAL RL20S271JBSL

Description
RES 270ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 5% AXIAL - RL20S271JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 5% AXIAL
RL20S271JBSL
RES 270 OHM 1/2W 5% AXIAL RL20S271JBSL
RES 270ohm 1/2W 5% AXIAL

RES 270ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S271JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S271JBSL-ND
Through Hole Resistors RL20S271JBSL-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S271JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S271JBSL
Through Hole Resistors RL20S271JBSL
RES 270 OHM 1/2W 5% AXIAL

RES 270 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S271JBSL RL20S271JBSL-ND RL20S271JBSL
Product Name RES 270 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers