Vishay Intertechnology, Inc. Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S271GR36

Description
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S271GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S271GR36
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S271GR36
Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S271GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S271GR36-ND
Through Hole Resistors RL20S271GR36-ND
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S271GR36 RL20S271GR36-ND
Product Name Res Metal Film 270 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details