The RL20S271GBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a power rating of 0.5 watts at 70 °C and a maximum working voltage of 350 volts. The resistor offers a resistance value of 270 ohms with a tolerance of ±2%. It features a low temperature coefficient of ±100 ppm/°C and a very low noise level, making it suitable for precision applications. The operating temperature range is from -65 °C to +175 °C, ensuring reliability in extreme conditions. The resistor is coated with flame retardant epoxy for enhanced moisture protection and is solderable, making it easy to integrate into various electronic designs.
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 270ohm 1/2W 2% AXIAL
RES 270 OHM 1/2W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S271GBSL-ND | RL20S271GBSL | RL20S271GBSL |
| Product Name | Through Hole Resistors | RES 270 OHM 1/2W 2% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |