Vishay Intertechnology, Inc. RES 270 OHM 1/2W 2% AXIAL RL20S271GB14

Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 2% AXIAL - RL20S271GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 2% AXIAL
RL20S271GB14
RES 270 OHM 1/2W 2% AXIAL RL20S271GB14
RES 270ohm 1/2W 2% AXIAL

RES 270ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S271GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S271GB14-ND
Through Hole Resistors 541-RL20S271GB14-ND
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S271GB14 541-RL20S271GB14-ND
Product Name RES 270 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details