Vishay Intertechnology, Inc. RES 27 OHM 1/2W 5% AXIAL RL20S270JRSL

Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 5% AXIAL - RL20S270JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 5% AXIAL
RL20S270JRSL
RES 27 OHM 1/2W 5% AXIAL RL20S270JRSL
RES 27ohm 1/2W 5% AXIAL

RES 27ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S270JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S270JRSL-ND
Through Hole Resistors RL20S270JRSL-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S270JRSL RL20S270JRSL-ND
Product Name RES 27 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers