Vishay Intertechnology, Inc. RES 27 OHM 1/2W 5% AXIAL RL20S270JBSL

Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 5% AXIAL - RL20S270JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 5% AXIAL
RL20S270JBSL
RES 27 OHM 1/2W 5% AXIAL RL20S270JBSL
RES 27ohm 1/2W 5% AXIAL

RES 27ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S270JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S270JBSL-ND
Through Hole Resistors RL20S270JBSL-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S270JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S270JBSL
Through Hole Resistors RL20S270JBSL
RES 27 OHM 1/2W 5% AXIAL

RES 27 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S270JBSL RL20S270JBSL-ND RL20S270JBSL
Product Name RES 27 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers