Vishay Intertechnology, Inc. RES 27 OHM 1/2W 2% AXIAL RL20S270GRE6

Description
RES 27ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 2% AXIAL - RL20S270GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 2% AXIAL
RL20S270GRE6
RES 27 OHM 1/2W 2% AXIAL RL20S270GRE6
RES 27ohm 1/2W 2% AXIAL

RES 27ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S270GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S270GRE6-ND
Through Hole Resistors RL20S270GRE6-ND
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S270GRE6 RL20S270GRE6-ND
Product Name RES 27 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers