Vishay Intertechnology, Inc. RES 27 OHM 1/2W 2% AXIAL RL20S270GBSL

Description
RES 27ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 2% AXIAL - RL20S270GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 2% AXIAL
RL20S270GBSL
RES 27 OHM 1/2W 2% AXIAL RL20S270GBSL
RES 27ohm 1/2W 2% AXIAL

RES 27ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S270GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S270GBSL-ND
Through Hole Resistors RL20S270GBSL-ND
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S270GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S270GBSL
Through Hole Resistors RL20S270GBSL
RES 27 OHM 1/2W 2% AXIAL

RES 27 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S270GBSL RL20S270GBSL-ND RL20S270GBSL
Product Name RES 27 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details