Vishay Intertechnology, Inc. Through Hole Resistors RL20S244JBSL

Description
240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S244JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S244JBSL-ND
Through Hole Resistors RL20S244JBSL-ND
240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240K OHM 1/2W 5% AXIAL - RL20S244JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 5% AXIAL
RL20S244JBSL
RES 240K OHM 1/2W 5% AXIAL RL20S244JBSL
RES 240Kohm 1/2W 5% AXIAL

RES 240Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S244JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S244JBSL
Through Hole Resistors RL20S244JBSL
RES 240K OHM 1/2W 5% AXIAL

RES 240K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S244JBSL-ND RL20S244JBSL RL20S244JBSL
Product Name Through Hole Resistors RES 240K OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers