Vishay Intertechnology, Inc. Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S244JB14

Description
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S244JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S244JB14
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S244JB14
Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RL20S244JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S244JB14-ND
Through Hole Resistors RL20S244JB14-ND
240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S244JB14 RL20S244JB14-ND
Product Name Res Metal Film 240K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details