Vishay Intertechnology, Inc. Through Hole Resistors RL20S244GBSL

Description
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S244GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S244GBSL-ND
Through Hole Resistors RL20S244GBSL-ND
240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240K OHM 1/2W 2% AXIAL - RL20S244GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 2% AXIAL
RL20S244GBSL
RES 240K OHM 1/2W 2% AXIAL RL20S244GBSL
RES 240Kohm 1/2W 2% AXIAL

RES 240Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S244GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S244GBSL
Through Hole Resistors RL20S244GBSL
RES 240K OHM 1/2W 2% AXIAL

RES 240K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S244GBSL-ND RL20S244GBSL RL20S244GBSL
Product Name Through Hole Resistors RES 240K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers