Vishay Intertechnology, Inc. RES 24K OHM 1/2W 2% AXIAL RL20S243GRE6

Description
RES 24Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/2W 2% AXIAL - RL20S243GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 2% AXIAL
RL20S243GRE6
RES 24K OHM 1/2W 2% AXIAL RL20S243GRE6
RES 24Kohm 1/2W 2% AXIAL

RES 24Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S243GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S243GRE6-ND
Through Hole Resistors RL20S243GRE6-ND
24 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S243GRE6 RL20S243GRE6-ND
Product Name RES 24K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details